Pomona Electronics Banana, Meter Interface 2BA-60

Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1791-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1791-ND
Banana, Meter Interface 501-1791-ND
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

Buy Now Datasheet
Test Lead, Grey, 1.524M, 300V; Test Connector Type A Pomona - 10M4192 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Grey, 1.524M, 300V; Test Connector Type A Pomona
10M4192
Test Lead, Grey, 1.524M, 300V; Test Connector Type A Pomona 10M4192
TEST LEAD, GREY, 1.524M, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Grey; Current Rating:-RoHS Compliant: Yes

TEST LEAD, GREY, 1.524M, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Grey; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2BA-60
Test Leads 2BA-60
Test Leads DOUBLE BANANA PL

Test Leads DOUBLE BANANA PL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1791-ND 10M4192 2BA-60
Product Name Banana, Meter Interface Test Lead, Grey, 1.524M, 300V; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 2035753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details