Pomona Electronics Banana, Meter Interface 2BA-18

Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet
Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2309-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2309-ND
Banana, Meter Interface 501-2309-ND
"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

"18.0"" (457.20mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2BA-18
Test Leads 2BA-18
Test Leads BAN PLUG-BAN PLUG 18

Test Leads BAN PLUG-BAN PLUG 18

Buy Now Datasheet
Test Lead, Grey, 457.2Mm, 300V; Test Connector Type A Pomona - 70B836 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Grey, 457.2Mm, 300V; Test Connector Type A Pomona
70B836
Test Lead, Grey, 457.2Mm, 300V; Test Connector Type A Pomona 70B836
TEST LEAD, GREY, 457.2MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Grey RoHS Compliant: Yes

TEST LEAD, GREY, 457.2MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2309-ND 2BA-18 70B836
Product Name Banana, Meter Interface Test Leads Test Lead, Grey, 457.2Mm, 300V; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details