Pomona Electronics Jacks, Plugs 2970-2

Description
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2432-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2432-ND
Jacks, Plugs 501-2432-ND
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Red

Banana Plug, Triple, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Triple Banana Plug, 15A, Screw, Red; Gender Pomona - 35F1065 - Newark, An Avnet Company
Chicago, IL, United States
Triple Banana Plug, 15A, Screw, Red; Gender Pomona
35F1065
Triple Banana Plug, 15A, Screw, Red; Gender Pomona 35F1065
TRIPLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

TRIPLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Red Triple Banana Plug - 70197977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Red Triple Banana Plug
70197977
Red Triple Banana Plug 70197977
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Use for balanced line 2 conductor shielded cable assemblies. Accepts cables to 0.250 in. (6.35 mm) dia. max. Setscrews secure wires. Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating; Insulation : ABS. Rating: 5000 VDC; 15 A, +122°F (+50°C) Max.

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Use for balanced line 2 conductor shielded cable assemblies. Accepts cables to 0.250 in. (6.35 mm) dia. max. Setscrews secure wires. Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating; Insulation : ABS.

  • Rating: 5000 VDC; 15 A, +122°F (+50°C) Max.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2432-ND 35F1065 70197977
Product Name Jacks, Plugs Triple Banana Plug, 15A, Screw, Red; Gender Pomona Red Triple Banana Plug
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Meter Banana Plug - SALE-9206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details