Pomona Electronics Jacks, Plugs 2970-0

Description
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1594-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1594-ND
Jacks, Plugs 501-1594-ND
Banana Plug, Triple, Stackable Connector Standard Banana Solderless Black

Banana Plug, Triple, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, Triple, Black - 70197976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Triple, Black
70197976
Banana Plug, Triple, Black 70197976
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Use for balanced line 2 conductor shielded cable assemblies. Accepts cables to 0.250 in. (6.35 mm) dia. max. Setscrews secure wires. Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating; Insulation : ABS. Rating: 5000 VDC; 15 A, +122°F (+50°C) Max.

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Use for balanced line 2 conductor shielded cable assemblies. Accepts cables to 0.250 in. (6.35 mm) dia. max. Setscrews secure wires. Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating; Insulation : ABS.

  • Rating: 5000 VDC; 15 A, +122°F (+50°C) Max.
Supplier's Site
Triple Banana Plug, 15A, Screw, Black; Gender Pomona - 35F1066 - Newark, An Avnet Company
Chicago, IL, United States
Triple Banana Plug, 15A, Screw, Black; Gender Pomona
35F1066
Triple Banana Plug, 15A, Screw, Black; Gender Pomona 35F1066
TRIPLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

TRIPLE BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1594-ND 70197976 35F1066
Product Name Jacks, Plugs Banana Plug, Triple, Black Triple Banana Plug, 15A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details