Gems Sensors & Controls Flow Sensors 29608

Description
FS-550, Paddle Flow Switch
Request a Quote Datasheet
Description
FS-550, Paddle Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607551
Flow Sensors 607551
FS-550, Paddle Flow Switch

FS-550, Paddle Flow Switch

Supplier's Site
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8764 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8764
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8764
FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 607551 92C8764
Product Name Flow Sensors Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
Meter Technology Paddlewheel
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 2000 psi (1408 m H2O) 2002 psi (1409 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Flow Sensors - 1982953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 1.77E-4 to 0.0039 SCFM (3.00E-4 to 0.0066 m³/hr)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300372 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details