Pomona Electronics Banana and Tip Connector Adapters 2952

Description
Adapter Connector Banana Jack, Double To Banana Plug, Miniature, Double Black
Request a Quote Datasheet
Description
Adapter Connector Banana Jack, Double To Banana Plug, Miniature, Double Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 2952PO-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
2952PO-ND
Banana and Tip Connector Adapters 2952PO-ND
Adapter Connector Banana Jack, Double To Banana Plug, Miniature, Double Black

Adapter Connector Banana Jack, Double To Banana Plug, Miniature, Double Black

Buy Now Datasheet
Connector; Inter Series Connector A Pomona - 77B1979 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Inter Series Connector A Pomona
77B1979
Connector; Inter Series Connector A Pomona 77B1979
CONNECTOR; Inter Series Connector A:Banana; Convert From Positions:2Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:2Positions ; Convert To Gender:Plug; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR; Inter Series Connector A:Banana; Convert From Positions:2Positions; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:2Positions; Convert To Gender:Plug; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2952PO-ND 77B1979
Product Name Banana and Tip Connector Adapters Connector; Inter Series Connector A Pomona
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details