Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 2948-48-2

Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.
Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70198404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70198404
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70198404
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating
Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198404
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details