Pomona Electronics Banana, Meter Interface 2948-48-0

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1858-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1858-ND
Banana, Meter Interface 501-1858-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Test Lead, 4Mm Plug-Plug, 1.219M, Black Rohs Compliant Pomona - 51AH6605 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Plug-Plug, 1.219M, Black Rohs Compliant Pomona
51AH6605
Test Lead, 4Mm Plug-Plug, 1.219M, Black Rohs Compliant Pomona 51AH6605
TEST LEAD, 4MM PLUG-PLUG, 1.219M, BLACK ROHS COMPLIANT: YES

TEST LEAD, 4MM PLUG-PLUG, 1.219M, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2948-48-0
Test Leads 2948-48-0
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1858-ND 51AH6605 2948-48-0
Product Name Banana, Meter Interface Test Lead, 4Mm Plug-Plug, 1.219M, Black Rohs Compliant Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1745657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details