Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 2948-36-2

Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.
Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70198402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70198402
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70198402
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating
Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198402
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details