Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 2948-24-2

Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.
Description
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70197893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70197893
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70197893
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating
Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197893
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBB-M8W3-P-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers