Pomona Electronics Banana, Meter Interface 2948-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1707-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1707-ND
Banana, Meter Interface 501-1707-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2948-24-0
Test Leads 2948-24-0
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet
Test Lead, Black, 610Mm, 60Vdc, 15A; Test Connector Type A Pomona - 78Y6906 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 610Mm, 60Vdc, 15A; Test Connector Type A Pomona
78Y6906
Test Lead, Black, 610Mm, 60Vdc, 15A; Test Connector Type A Pomona 78Y6906
TEST LEAD, BLACK, 610MM, 60VDC, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:610mm; LeadRoHS Compliant: Yes

TEST LEAD, BLACK, 610MM, 60VDC, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:610mm; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1707-ND 2948-24-0 78Y6906
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 610Mm, 60Vdc, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XM Micro-Hook to Lead Only, 24 AWG Telfon Test Lead - 313XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details