Pomona Electronics Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 2948-24-0

Description
BANANA PLUG PATCH CORD, GOLD (BLACK)
Request a Quote
Description
BANANA PLUG PATCH CORD, GOLD (BLACK)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2948-24-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BANANA PLUG PATCH CORD, GOLD (BLACK)

BANANA PLUG PATCH CORD, GOLD (BLACK)

Buy Now
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) - 70197892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
70197892
Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held) 70197892
Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Retractable Sheath Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding, 10 A Current Rating
Brass body; beryllium copper spring. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66mm (0.144") O.D. Rating: 5000 WVDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2948-24-0 70197892
Product Name Banana Plug; 5000 WVDC (Max.) (Hands-Free), 30 VAC/60 VDC (Max.) (Hand-Held)
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details