Pomona Electronics Jacks, Plugs 2945-2

Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1750-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1750-ND
Jacks, Plugs 501-1750-ND
Banana Plug, Stackable Connector Miniature Solderless Red

Banana Plug, Stackable Connector Miniature Solderless Red

Buy Now Datasheet
Plug; Banana Plug; 5 A; Red; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 degC - 70197975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 5 A; Red; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 degC
70197975
Plug; Banana Plug; 5 A; Red; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 degC 70197975
Miniature Solderless Stackup Banana Plug With Safety Collar, 2500 Vrms (Max.), + 50°C (Max.) Wire firmly held in place with setscrew. The integral collar insulates leads and acts as a strain relief by preventing the flexing of lead at setscrew. Upper: Miniature banana jack — 2.64 mm (0.104) dia., brass, gold-plated. Insulation: ABS. Lower: Miniature banana plug, spring — One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Miniature Solderless Stackup Banana Plug With Safety Collar, 2500 Vrms (Max.), + 50°C (Max.)
Wire firmly held in place with setscrew. The integral collar insulates leads and acts as a strain relief by preventing the flexing of lead at setscrew. Upper: Miniature banana jack — 2.64 mm (0.104) dia., brass, gold-plated. Insulation: ABS. Lower: Miniature banana plug, spring — One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Banana Plug, 5A, Screw, Red; Gender Pomona - 34F939 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Screw, Red; Gender Pomona
34F939
Banana Plug, 5A, Screw, Red; Gender Pomona 34F939
BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1750-ND 70197975 34F939
Product Name Jacks, Plugs Plug; Banana Plug; 5 A; Red; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 degC Banana Plug, 5A, Screw, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers