Pomona Electronics Jacks, Plugs 2944-2

Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote
Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, 5A, Screw, Red (part number 77B5885) is designed for cable mounting and features a secure internal set screw for holding wire connections firmly in place. It is constructed from brass with a gold plating over electroless nickel, ensuring durability and conductivity. The plug is rated for a maximum operating voltage of 2500 Vrms in controlled environments and can handle a current of up to 5 Amperes. The operating temperature limit is +122°F (+50°C). The insulation is made from ABS, providing additional safety and reliability. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Banana Plug, 5A, Screw, Red (part number 77B5885) is designed for cable mounting and features a secure internal set screw for holding wire connections firmly in place. It is constructed from brass with a gold plating over electroless nickel, ensuring durability and conductivity. The plug is rated for a maximum operating voltage of 2500 Vrms in controlled environments and can handle a current of up to 5 Amperes. The operating temperature limit is +122°F (+50°C). The insulation is made from ABS, providing additional safety and reliability. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2418-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2418-ND
Jacks, Plugs 501-2418-ND
Banana Plug, Stackable Connector Miniature Solderless Red

Banana Plug, Stackable Connector Miniature Solderless Red

Buy Now Datasheet
Banana Plug, 5A, Screw, Red; Gender Pomona - 77B5885 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Screw, Red; Gender Pomona
77B5885
Banana Plug, 5A, Screw, Red; Gender Pomona 77B5885
BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Body Length:1.11" RoHS Compliant: Yes

BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Body Length:1.11" RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 2944-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2944-2
Jacks, Plugs 2944-2
CONN BAN PLG STACK MINI SLDRLESS

CONN BAN PLG STACK MINI SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2418-ND 77B5885 2944-2
Product Name Jacks, Plugs Banana Plug, 5A, Screw, Red; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details