Pomona Electronics Jacks, Plugs 2944-0

Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2417-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2417-ND
Jacks, Plugs 501-2417-ND
Banana Plug, Stackable Connector Miniature Solderless Black

Banana Plug, Stackable Connector Miniature Solderless Black

Buy Now Datasheet
Banana Plug, 5A, Screw, Black; Gender Pomona - 77B2300 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Screw, Black; Gender Pomona
77B2300
Banana Plug, 5A, Screw, Black; Gender Pomona 77B2300
BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Body Length:1.11" RoHS Compliant: Yes

BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Body Length:1.11" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2417-ND 77B2300
Product Name Jacks, Plugs Banana Plug, 5A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products