Pomona Electronics Test Lead, 149Mm, 45V; Bnc Connector Type Pomona 2886

Description
TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:-; Current Rating:-; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:-; Current Rating:-; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona - 77B2296 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona
77B2296
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona 77B2296
TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:-; Current Rating:-; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:-; Current Rating:-; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2886
Test Leads 2886
Test Leads BNC TO MINI GATOR

Test Leads BNC TO MINI GATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 77B2296 2886
Product Name Test Lead, 149Mm, 45V; Bnc Connector Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Insulation-Piercing Alligator Clip to Lead Only, 18 AWG PVC Test Lead - 693P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details