Gems Sensors & Controls Contactor/Starter Coil 2860P5

Description
COIL 575V 50/60HZ 2WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
COIL 575V 50/60HZ 2WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 65986919 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
65986919
Contactor/Starter Coil 65986919
COIL 575V 50/60HZ 2WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY

COIL 575V 50/60HZ 2WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 65986919
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Contactor - 328945 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-12B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details