Pomona Electronics Jacks, Plugs 2854-9

Description
Banana Jack Connector Standard Banana Turret White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1932-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1932-ND
Jacks, Plugs 501-1932-ND
Banana Jack Connector Standard Banana Turret White

Banana Jack Connector Standard Banana Turret White

Buy Now Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197971
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197971
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site
Banana Jack, 15A, 30Vac/60Vdc, White; Gender Pomona - 56H6714 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, 30Vac/60Vdc, White; Gender Pomona
56H6714
Banana Jack, 15A, 30Vac/60Vdc, White; Gender Pomona 56H6714
BANANA JACK, 15A, 30VAC/60VDC, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:30VAC; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 15A, 30VAC/60VDC, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:30VAC; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1932-ND 70197971 56H6714
Product Name Jacks, Plugs Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate Banana Jack, 15A, 30Vac/60Vdc, White; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details