Pomona Electronics Jacks, Plugs 2854-6

Description
Banana Jack Connector Standard Banana Turret Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1930-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1930-ND
Jacks, Plugs 501-1930-ND
Banana Jack Connector Standard Banana Turret Blue

Banana Jack Connector Standard Banana Turret Blue

Buy Now Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197970
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197970
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site
Conn, Banana, Jack, 15A, Turret, Blue Rohs Compliant Pomona - 51AH6600 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 15A, Turret, Blue Rohs Compliant Pomona
51AH6600
Conn, Banana, Jack, 15A, Turret, Blue Rohs Compliant Pomona 51AH6600
CONN, BANANA, JACK, 15A, TURRET, BLUE ROHS COMPLIANT: YES

CONN, BANANA, JACK, 15A, TURRET, BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1930-ND 70197970 51AH6600
Product Name Jacks, Plugs Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate Conn, Banana, Jack, 15A, Turret, Blue Rohs Compliant Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data