Banana Jack Connector Standard Banana Turret Yellow
BANANA JACK, 15A, TURRET, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: NA
CONN BANANA JACK TURRET YELLOW
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1928-ND | 99F8389 | 2854-4 | 70197968 |
| Product Name | Jacks, Plugs | Banana Jack, 15A, Turret, Yellow; Gender Pomona | Jacks, Plugs | Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate |
| Gender | Female / Jack | Female / Jack | Female / Jack |