Banana Jack Connector Standard Banana Turret Red
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating
CONN BANANA JACK TURRET RED
BANANA JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1956-ND | 70197967 | 2854-2 | 97B1821 |
| Product Name | Jacks, Plugs | Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate | Jacks, Plugs | Banana Jack, 15A, Turret, Red; Gender Pomona |
| Gender | Female / Jack | Female / Jack | Female / Jack |