Pomona Electronics Jacks, Plugs 2854-0

Description
Banana Jack Connector Standard Banana Turret Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Turret Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1808-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1808-ND
Jacks, Plugs 501-1808-ND
Banana Jack Connector Standard Banana Turret Black

Banana Jack Connector Standard Banana Turret Black

Buy Now Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate - 70197966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate
70197966
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate 70197966
+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

+115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack
Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating

Supplier's Site
Jacks, Plugs - 2854-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2854-0
Jacks, Plugs 2854-0
CONN BANANA JACK TURRET BLACK

CONN BANANA JACK TURRET BLACK

Supplier's Site Datasheet
Banana Jack, 15A, Turret, Black; Gender Pomona - 77B2284 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Turret, Black; Gender Pomona
77B2284
Banana Jack, 15A, Turret, Black; Gender Pomona 77B2284
BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1808-ND 70197966 2854-0 77B2284
Product Name Jacks, Plugs Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Brass; Polycarbonate Jacks, Plugs Banana Jack, 15A, Turret, Black; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products