Fluke Waveform Generators 280 Series

Description
A selection of universal waveform generators offering superior performance and excellent value These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces
Description
A selection of universal waveform generators offering superior performance and excellent value These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces

Suppliers

Company
Product
Description
Supplier Links
Waveform Generators - 280 Series - Fluke
Everett, WA, USA
Waveform Generators
280 Series
Waveform Generators 280 Series
A selection of universal waveform generators offering superior performance and excellent value These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces

A selection of universal waveform generators offering superior performance and excellent value

These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

  • Choice of 1, 2 and 4 independent or linked channels
  • 40 MS/s max. sampling speed
  • 16 MHz function generator
  • 10 MHz pulse generator
  • Pulse train pattern generator
  • Arbitrary waveforms of up to 65 k points
  • Powerful modulation capabilities
  • Built-in trigger generators
  • Waveform Manager Plus for Windows® software
  • Multiple standard waveforms recalled from internal memory
  • RS-232 and GPIB interfaces
Supplier's Site

Technical Specifications

  Fluke
Product Category Signal Generators
Product Number 280 Series
Product Name Waveform Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details