Series 27 is a UL/CSA-approved intrinsically safe control with SPDT contacts for use in hazardous locations, rated for 120 VAC or 240 VAC operation. It features a contact rating of 8 A resistive, factory-set sensitivity up to 100 kΩ, and operates within a temperature range of -40°F to +150°F (-40°C to +65°C). The device has screw-type connections and complies with UL 913 File #E44570 and CSA #2174246 for Class I Groups A-D, Class II Groups E-G, and Class III hazardous areas.
RELAY, SAFETY, SPDT, 120VAC, 8A; Coil Voltage:120VAC; Contact Configuration:SPDT; Product Range:27 Series; Relay Mounting:DIN Rail, Panel; Contact Current:8A; Relay Terminals:Screw; Contact Voltage AC Nom:120V; Contact Material:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 47M0017 |
| Product Name | Relay, Safety, Spdt, 120Vac, 8A; Coil Voltage Gems Sensors |
| Channels | Double Throw |