Pomona Electronics Adapter, Phone; BNC Female; 500 V; GoldPlated Beryllium Copper; Black 2798

Description
Brass With Tarnish Resistant Plating, 500 V, Phone Plug (WE 310) To BNC Female Adapter Type 5319. Nickel-plated contact.
Datasheet
Description
Brass With Tarnish Resistant Plating, 500 V, Phone Plug (WE 310) To BNC Female Adapter Type 5319. Nickel-plated contact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Phone; BNC Female; 500 V; GoldPlated Beryllium Copper; Black - 70198543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Phone; BNC Female; 500 V; GoldPlated Beryllium Copper; Black
70198543
Adapter, Phone; BNC Female; 500 V; GoldPlated Beryllium Copper; Black 70198543
Brass With Tarnish Resistant Plating, 500 V, Phone Plug (WE 310) To BNC Female Adapter Type 5319. Nickel-plated contact.

Brass With Tarnish Resistant Plating, 500 V, Phone Plug (WE 310) To BNC Female Adapter
Type 5319. Nickel-plated contact.

Supplier's Site
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona - 10M4224 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona
10M4224
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona 10M4224
ADAPTER, BNC JACK-PHONE PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Phone; Convert To Positions:1Positions ; Convert To Gender:Plug; Product Range:-RoHS Compliant: Yes

ADAPTER, BNC JACK-PHONE PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Phone; Convert To Positions:1Positions; Convert To Gender:Plug; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198543 10M4224
Product Name Adapter, Phone; BNC Female; 500 V; GoldPlated Beryllium Copper; Black Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details