Fluke DDS Function Generator with ARB 271 Series

Description
The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a highly versatile signal source. High stability 10 MHz DDS function generator Arbitrary capability with storage for five user defined waveforms Multiple standard and complex waveforms recalled from internal memory Extensive modulation capabilities include sweep, AM, Gating, Trigger/Burst, FSK and Hop GPIB and RS-232 interfaces Standard waveforms are sine, square, positive pulse, negative pulse, triangle, ramp up, ramp down. Additionally arbitrary waveforms, multi-level squarewaves, waveform hopping and pseudo-random noise can be generated.
Description
The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a highly versatile signal source. High stability 10 MHz DDS function generator Arbitrary capability with storage for five user defined waveforms Multiple standard and complex waveforms recalled from internal memory Extensive modulation capabilities include sweep, AM, Gating, Trigger/Burst, FSK and Hop GPIB and RS-232 interfaces Standard waveforms are sine, square, positive pulse, negative pulse, triangle, ramp up, ramp down. Additionally arbitrary waveforms, multi-level squarewaves, waveform hopping and pseudo-random noise can be generated.

Suppliers

Company
Product
Description
Supplier Links
DDS Function Generator with ARB - 271 Series - Fluke
Everett, WA, USA
DDS Function Generator with ARB
271 Series
DDS Function Generator with ARB 271 Series
The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a highly versatile signal source. High stability 10 MHz DDS function generator Arbitrary capability with storage for five user defined waveforms Multiple standard and complex waveforms recalled from internal memory Extensive modulation capabilities include sweep, AM, Gating, Trigger/Burst, FSK and Hop GPIB and RS-232 interfaces Standard waveforms are sine, square, positive pulse, negative pulse, triangle, ramp up, ramp down. Additionally arbitrary waveforms, multi-level squarewaves, waveform hopping and pseudo-random noise can be generated.

The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities make this a highly versatile signal source.

  • High stability 10 MHz DDS function generator
  • Arbitrary capability with storage for five user defined waveforms
  • Multiple standard and complex waveforms recalled from internal memory
  • Extensive modulation capabilities include sweep, AM, Gating, Trigger/Burst, FSK and Hop
  • GPIB and RS-232 interfaces

Standard waveforms are sine, square, positive pulse, negative pulse, triangle, ramp up, ramp down. Additionally arbitrary waveforms, multi-level squarewaves, waveform hopping and pseudo-random noise can be generated.

Supplier's Site

Technical Specifications

  Fluke
Product Category Signal Generators
Product Number 271 Series
Product Name DDS Function Generator with ARB
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details