Keithley Instruments, Inc. Data Logger 2700

Description
The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DMM, Data Acquisition, Datalogging System w/2 Slots Combines functions of DMM, switch system, and datalogger True 61/2-digit (22-bit) resolution Choice of 12 switch/control plug-in modules Up to 200 differential input channels (with 300V isolation) for measurement and control Convenient front panel inputs TestPoint™-based start-up software Ethernet, GPIB, RS-232 communications capabilities Typical Applications: Production test of electronic products and devices Accelerated stress testing (AST) Process monitor and control Device characterization/R&D Low ohms, multichannel measurements Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorder s, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications. System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.
Datasheet
Description
The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DMM, Data Acquisition, Datalogging System w/2 Slots Combines functions of DMM, switch system, and datalogger True 61/2-digit (22-bit) resolution Choice of 12 switch/control plug-in modules Up to 200 differential input channels (with 300V isolation) for measurement and control Convenient front panel inputs TestPoint™-based start-up software Ethernet, GPIB, RS-232 communications capabilities Typical Applications: Production test of electronic products and devices Accelerated stress testing (AST) Process monitor and control Device characterization/R&D Low ohms, multichannel measurements Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorder s, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications. System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 2700
The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DMM, Data Acquisition, Datalogging System w/2 Slots Combines functions of DMM, switch system, and datalogger True 61/2-digit (22-bit) resolution Choice of 12 switch/control plug-in modules Up to 200 differential input channels (with 300V isolation) for measurement and control Convenient front panel inputs TestPoint™-based start-up software Ethernet, GPIB, RS-232 communications capabilities Typical Applications: Production test of electronic products and devices Accelerated stress testing (AST) Process monitor and control Device characterization/R&D Low ohms, multichannel measurements Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorder s, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications. System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.

The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • DMM, Data Acquisition, Datalogging System w/2 Slots
  • Combines functions of DMM, switch system, and datalogger
  • True 61/2-digit (22-bit) resolution
  • Choice of 12 switch/control plug-in modules
  • Up to 200 differential input channels (with 300V isolation) for measurement and control
  • Convenient front panel inputs
  • TestPoint™-based start-up software
  • Ethernet, GPIB, RS-232 communications capabilities

Typical Applications:

  • Production test of electronic products and devices
  • Accelerated stress testing (AST)
  • Process monitor and control
  • Device characterization/R&D
  • Low ohms, multichannel measurements

Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorders, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications.

System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.

Supplier's Site Datasheet
Data Logger 2700
The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DMM, Data Acquisition, Datalogging System w/2 Slots Combines functions of DMM, switch system, and datalogger True 6½-digit (22-bit) resolution Choice of 12 switch/control plug-in modules Up to 200 differential input channels (with 300V isolation) for measurement and control Convenient front panel inputs Free LabVIEW™, LabWindows/CVI, Visual Basic, C/C++, and TestPoint™ drivers (IVI style) GPIB and RS-232 communications capabilities Free ExceLINX™-1A datalogging software 1-Year Factory Warranty Accessories Supplied: LabVIEW, LabWindows/ CVI Visual Basic, and C/C++ drivers Manual Model 1751 Safety Test Leads. Typical Applications: Production test of electronic products and devices Accelerated stress testing (AST) Process monitor and control Device characterization/R&D Low ohms, multichannel measurements Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorder s, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications. System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.

The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • DMM, Data Acquisition, Datalogging System w/2 Slots
  • Combines functions of DMM, switch system, and datalogger
  • True 6½-digit (22-bit) resolution
  • Choice of 12 switch/control plug-in modules
  • Up to 200 differential input channels (with 300V isolation) for measurement and control
  • Convenient front panel inputs
  • Free LabVIEW™, LabWindows/CVI, Visual Basic, C/C++, and TestPoint™ drivers (IVI style)
  • GPIB and RS-232 communications capabilities
  • Free ExceLINX™-1A datalogging software
  • 1-Year Factory Warranty

Accessories Supplied:

  • LabVIEW, LabWindows/ CVI
  • Visual Basic, and C/C++ drivers
  • Manual
  • Model 1751 Safety Test Leads.

Typical Applications:

  • Production test of electronic products and devices
  • Accelerated stress testing (AST)
  • Process monitor and control
  • Device characterization/R&D
  • Low ohms, multichannel measurements

Integra Series systems (2700, 2701, 2750) combine precision measurement, switching, and control in a single, tightly integrated enclosure for either rack-mounted or benchtop applications. These cost-effective, high performance test platforms offer affordable alternatives to separate DMMs and switch systems, dataloggers/recorders, plug-in card data acquisition equipment, and VXI/PXI systems. The Integra Series plug-in switching and control modules offer unmatched flexibility and testing efficiency for a wide range of industries and applications.

System builders can create test solutions with a combination of channel count, cost per channel, and system performance unmatched by any other singlebox measurement system. The input modules provide the flexibility to vary the channel count from 20 to 200 (2-pole), apply a stimulus to the device under test, route signals, control system components, and make precision measurements with up to 14 functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 2700
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Isolated Analog Current Input Module; ±20mA - MAQ20-ISOI1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details