Amprobe Test Tools Function Generator 270

Description
The 270 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 10 mHz to 12 MHz Waveforms: sine, triangle, square, and external width controlled The WaveTek 270 can generate precise sine, triangle, square, and external width controlled waveforms from 0.01 to 10 Vp-p, and DC offsets within a -5 V to +5 V range into 50 ohms. The waveforms can be continuous, gated or triggered.
Description
The 270 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 10 mHz to 12 MHz Waveforms: sine, triangle, square, and external width controlled The WaveTek 270 can generate precise sine, triangle, square, and external width controlled waveforms from 0.01 to 10 Vp-p, and DC offsets within a -5 V to +5 V range into 50 ohms. The waveforms can be continuous, gated or triggered.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 270 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
270
Function Generator 270
The 270 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency range: 10 mHz to 12 MHz Waveforms: sine, triangle, square, and external width controlled The WaveTek 270 can generate precise sine, triangle, square, and external width controlled waveforms from 0.01 to 10 Vp-p, and DC offsets within a -5 V to +5 V range into 50 ohms. The waveforms can be continuous, gated or triggered.

The 270 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency range: 10 mHz to 12 MHz
  • Waveforms: sine, triangle, square, and external width controlled

The WaveTek 270 can generate precise sine, triangle, square, and external width controlled waveforms from 0.01 to 10 Vp-p, and DC offsets within a -5 V to +5 V range into 50 ohms. The waveforms can be continuous, gated or triggered.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 270
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details