Gems Sensors & Controls Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 26918

Description
FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.9GPM (US); Flow Rate Max:1.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.9GPM (US); Flow Rate Max:1.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8762 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8762
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8762
FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.9GPM (US); Flow Rate Max:1.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.9GPM (US); Flow Rate Max:1.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8762
Product Name Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335865 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
Glass tube variable area flowmeter - Purgemaster FGM6100 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Operating Temperature 248 F (120 C)
Process Media Type Liquid; Gas
View Details