Gems Sensors & Controls Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 26916

Description
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.45GPM (US); Flow Rate Max:0.55GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.45GPM (US); Flow Rate Max:0.55GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8760 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8760
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8760
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.45GPM (US); Flow Rate Max:0.55GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.45GPM (US); Flow Rate Max:0.55GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8760
Product Name Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details