Gems Sensors & Controls Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 26915

Description
FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.225GPM (US); Flow Rate Max:0.25GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.225GPM (US); Flow Rate Max:0.25GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8759 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8759
Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8759
FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.225GPM (US); Flow Rate Max:0.25GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.225GPM (US); Flow Rate Max:0.25GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8759
Product Name Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter, AquaMaster -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals Underwriters Laboratory; OIML / MID, WRAS, NSF, ACS, AS / NZS4020
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details