FLOW SENSOR, 5-15GPM, 27.6BAR, 1" NPT; Flow Rate Min:5GPM (US); Flow Rate Max:15GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8755 |
| Product Name | Flow Sensor, 5-15Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |