Gems Sensors & Controls Flow Sensor, 7-14Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors 26602

Description
FLOW SENSOR, 7-14GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:7GPM (US); Flow Rate Max:14GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 7-14GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:7GPM (US); Flow Rate Max:14GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 7-14Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors - 92C8753 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 7-14Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors
92C8753
Flow Sensor, 7-14Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors 92C8753
FLOW SENSOR, 7-14GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:7GPM (US); Flow Rate Max:14GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No

FLOW SENSOR, 7-14GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:7GPM (US); Flow Rate Max:14GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8753
Product Name Flow Sensor, 7-14Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
HY LOG - hy-log - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic flow meter - SU9000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
3 suppliers