FLOW SENSOR, 2-8GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:8GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 1228439 | 92C8752 |
| Product Name | Flow Sensors | Flow Sensor, 2-8Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors |
| Product Standards | RoHS | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 400 psi (282 m H2O) | 400 psi (282 m H2O) |
| Gas Volumetric Flow Rate | 0.2674 to 1.07 SCFM (0.4545 to 1.82 m³/hr) |