Gems Sensors & Controls Flow Sensors 26600

Description
Gems Sensors 26600 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 26600 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 1228438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
1228438
Flow Sensors 1228438
Gems Sensors 26600 Flow Sensor

Gems Sensors 26600 Flow Sensor

Supplier's Site
Flow Sensor, 0.75-4Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors - 92C8751 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.75-4Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors
92C8751
Flow Sensor, 0.75-4Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors 92C8751
FLOW SENSOR, 0.75-4GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:0.75GPM (US); Flow Rate Max:4GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No

FLOW SENSOR, 0.75-4GPM, 27.6BAR, 3/4" NPT; Flow Rate Min:0.75GPM (US); Flow Rate Max:4GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:19.05mm; Product Range:FS-400 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 1228438 92C8751
Product Name Flow Sensors Flow Sensor, 0.75-4Gpm, 27.6Bar, 3/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 400 psi (282 m H2O) 400 psi (282 m H2O)
Gas Volumetric Flow Rate 0.1003 to 0.5348 SCFM (0.1704 to 0.9090 m³/hr)
Unlock Full Specs
to access all available technical data