Keithley Instruments, Inc. Module 2657A-PM-200

Description
The 2657A-PM-200 is a module from Keithley. Features: 200V Protection Module The protection module is designed for use with the following lower voltage SMUs: Model 2611A Single-Channel System SourceMeter Instrument Model 2612A Dual-Channel System SourceMeter Instrument Model 2635A Single-Channel System SourceMeter Instrument Model 2636A Dual-Channel System SourceMeter Instrument Model 4200-SCS Semiconductor Characterization System SMUs: Model 4200-SMU Medium Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) Model 4210-SMU High Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) The Model 2657A-PM-200 Protection Module (PM) is a stand-alone module that protects certain lower-voltage source-measure units (SMUs) that are part of a testing configuration from damage by voltage sources that are greater than 220 V. The standard triaxial IN connectors are used for connection to the SMU. Maximum clamped voltage on the IN connectors is 240 VDC. The high voltage triaxial connectors are used for connection to the device under test. Do not exceed 3280 V on the OUT connectors. The protection module is intended for use in applications where a device breakdown or other potential failure could connect the high-voltage output of the Model 2657A High Power System SourceMeter Instrument to a lower voltage SMU.
Datasheet
Description
The 2657A-PM-200 is a module from Keithley. Features: 200V Protection Module The protection module is designed for use with the following lower voltage SMUs: Model 2611A Single-Channel System SourceMeter Instrument Model 2612A Dual-Channel System SourceMeter Instrument Model 2635A Single-Channel System SourceMeter Instrument Model 2636A Dual-Channel System SourceMeter Instrument Model 4200-SCS Semiconductor Characterization System SMUs: Model 4200-SMU Medium Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) Model 4210-SMU High Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) The Model 2657A-PM-200 Protection Module (PM) is a stand-alone module that protects certain lower-voltage source-measure units (SMUs) that are part of a testing configuration from damage by voltage sources that are greater than 220 V. The standard triaxial IN connectors are used for connection to the SMU. Maximum clamped voltage on the IN connectors is 240 VDC. The high voltage triaxial connectors are used for connection to the device under test. Do not exceed 3280 V on the OUT connectors. The protection module is intended for use in applications where a device breakdown or other potential failure could connect the high-voltage output of the Model 2657A High Power System SourceMeter Instrument to a lower voltage SMU.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 2657A-PM-200 is a module from Keithley. Features: 200V Protection Module The protection module is designed for use with the following lower voltage SMUs: Model 2611A Single-Channel System SourceMeter Instrument Model 2612A Dual-Channel System SourceMeter Instrument Model 2635A Single-Channel System SourceMeter Instrument Model 2636A Dual-Channel System SourceMeter Instrument Model 4200-SCS Semiconductor Characterization System SMUs: Model 4200-SMU Medium Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) Model 4210-SMU High Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option) The Model 2657A-PM-200 Protection Module (PM) is a stand-alone module that protects certain lower-voltage source-measure units (SMUs) that are part of a testing configuration from damage by voltage sources that are greater than 220 V. The standard triaxial IN connectors are used for connection to the SMU. Maximum clamped voltage on the IN connectors is 240 VDC. The high voltage triaxial connectors are used for connection to the device under test. Do not exceed 3280 V on the OUT connectors. The protection module is intended for use in applications where a device breakdown or other potential failure could connect the high-voltage output of the Model 2657A High Power System SourceMeter Instrument to a lower voltage SMU.

The 2657A-PM-200 is a module from Keithley.

Features:

  • 200V Protection Module

The protection module is designed for use with the following lower voltage SMUs:

  • Model 2611A Single-Channel System SourceMeter Instrument
  • Model 2612A Dual-Channel System SourceMeter Instrument
  • Model 2635A Single-Channel System SourceMeter Instrument
  • Model 2636A Dual-Channel System SourceMeter Instrument
  • Model 4200-SCS Semiconductor Characterization System SMUs:
  • Model 4200-SMU Medium Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option)
  • Model 4210-SMU High Power Source-Measure Unit (with or without the Model 4200-PA Remote PreAmp Option)

The Model 2657A-PM-200 Protection Module (PM) is a stand-alone module that protects certain lower-voltage source-measure units (SMUs) that are part of a testing configuration from damage by voltage sources that are greater than 220 V. The standard triaxial IN connectors are used for connection to the SMU. Maximum clamped voltage on the IN connectors is 240 VDC. The high voltage triaxial connectors are used for connection to the device under test. Do not exceed 3280 V on the OUT connectors. The protection module is intended for use in applications where a device breakdown or other potential failure could connect the high-voltage output of the Model 2657A High Power System SourceMeter Instrument to a lower voltage SMU.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 2657A-PM-200
Product Name Module
Unlock Full Specs
to access all available technical data

Similar Products