Fluke Data Logger 2635A

Description
The 2635A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Channel Capacity: Analog Inputs: 21; Digital I/O & Alarm Outputs: 12 total; Totalizer: 1 Measurement: DC Voltage Range: 300mV - 300/150V DC Voltage Resolution: 10µV - 100mV Resistance: 300 ohms to 10 Mohms Resistance Resolution: 10 Mohms to Kohms AC Voltage (True RMS, AC coupled): 300mV to 300/150V; 10µV to 100 mV Thermocouples: Type J, K, N, E, T, R, S, B, C 2625A Data Storage: stores 2047 scans 2635A Data Storage (in scans): 2047 RTD (Pt 100): Resolution Slow: 0.02 °C (temp) Resolution Fast: 0.1 °C (temp) Frequency: Range: 15 Hz - 1 MHz Resolution: 0.01 Hz - 1 kHz
Datasheet
Description
The 2635A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Channel Capacity: Analog Inputs: 21; Digital I/O & Alarm Outputs: 12 total; Totalizer: 1 Measurement: DC Voltage Range: 300mV - 300/150V DC Voltage Resolution: 10µV - 100mV Resistance: 300 ohms to 10 Mohms Resistance Resolution: 10 Mohms to Kohms AC Voltage (True RMS, AC coupled): 300mV to 300/150V; 10µV to 100 mV Thermocouples: Type J, K, N, E, T, R, S, B, C 2625A Data Storage: stores 2047 scans 2635A Data Storage (in scans): 2047 RTD (Pt 100): Resolution Slow: 0.02 °C (temp) Resolution Fast: 0.1 °C (temp) Frequency: Range: 15 Hz - 1 MHz Resolution: 0.01 Hz - 1 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 2635A
The 2635A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Channel Capacity: Analog Inputs: 21; Digital I/O & Alarm Outputs: 12 total; Totalizer: 1 Measurement: DC Voltage Range: 300mV - 300/150V DC Voltage Resolution: 10µV - 100mV Resistance: 300 ohms to 10 Mohms Resistance Resolution: 10 Mohms to Kohms AC Voltage (True RMS, AC coupled): 300mV to 300/150V; 10µV to 100 mV Thermocouples: Type J, K, N, E, T, R, S, B, C 2625A Data Storage: stores 2047 scans 2635A Data Storage (in scans): 2047 RTD (Pt 100): Resolution Slow: 0.02 °C (temp) Resolution Fast: 0.1 °C (temp) Frequency: Range: 15 Hz - 1 MHz Resolution: 0.01 Hz - 1 kHz

The 2635A is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Channel Capacity: Analog Inputs: 21; Digital I/O & Alarm Outputs: 12 total; Totalizer: 1
  • Measurement:
    • DC Voltage Range: 300mV - 300/150V
    • DC Voltage Resolution: 10µV - 100mV
    • Resistance: 300 ohms to 10 Mohms
    • Resistance Resolution: 10 Mohms to Kohms
    • AC Voltage (True RMS, AC coupled): 300mV to 300/150V; 10µV to 100 mV
  • Thermocouples: Type J, K, N, E, T, R, S, B, C
  • 2625A Data Storage: stores 2047 scans
  • 2635A Data Storage (in scans): 2047
  • RTD (Pt 100):
    • Resolution Slow: 0.02 °C (temp)
    • Resolution Fast: 0.1 °C (temp)
  • Frequency:
    • Range: 15 Hz - 1 MHz
    • Resolution: 0.01 Hz - 1 kHz
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 2635A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1713U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details
2 suppliers