Pomona Electronics Test Leads 2631

Description
Pomona 2631 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 2631 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1759365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1759365
Test Leads 1759365
Pomona 2631 BNC Test Lead

Pomona 2631 BNC Test Lead

Supplier's Site
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona - 10M4223 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona
10M4223
Test Lead, 149Mm, 45V; Bnc Connector Type Pomona 10M4223
TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:45Vrms RoHS Compliant: Yes

TEST LEAD, 149MM, 45V; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:45Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
2631
Test Leads 2631
Test Leads MINI ALLIGATOR CLIPS

Test Leads MINI ALLIGATOR CLIPS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1759365 10M4223 2631
Product Name Test Leads Test Lead, 149Mm, 45V; Bnc Connector Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pin Tip Probe - 30 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1796845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details