Pomona Electronics Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass 2631

Description
BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact
Description
BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass - 70197486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass
70197486
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass 70197486
BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact

BNC (Male) With Molded Strain Relief To Minigrabber Test Clip, 20 AWG
Ratings
Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max.
Operating Temperature : +122°F (+50°C) Max.
Features

  • Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility
  • BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
  • Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter
  • Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197486
Product Name Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details