Pomona Electronics Test Leads 2630

Description
Pomona 2630 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 2630 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1759359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1759359
Test Leads 1759359
Pomona 2630 BNC Test Lead

Pomona 2630 BNC Test Lead

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
2630
Test Leads 2630
Test Leads BNC TO ALLIGATOR

Test Leads BNC TO ALLIGATOR

Buy Now Datasheet
Test Lead, 127Mm, 150V; Bnc Connector Type Pomona - 10M4222 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 127Mm, 150V; Bnc Connector Type Pomona
10M4222
Test Lead, 127Mm, 150V; Bnc Connector Type Pomona 10M4222
TEST LEAD, 127MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clip; Lead Length - Imperial:5"; Lead Length - Metric:127mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 127MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clip; Lead Length - Imperial:5"; Lead Length - Metric:127mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1759359 2630 10M4222
Product Name Test Leads Test Leads Test Lead, 127Mm, 150V; Bnc Connector Type Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Banana, Meter Interface - 601XL1-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details