Fluke Data Logger 2620A-100

Description
The 2620A-100 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Universal Input Module For the Hydra Series, 2620A, 2625A, 2635A Connect 20 analog inputs of virtually any sensor type without external signal conditioning The Fluke 2620A-100 is a Universal Input Module for the Fluke Hydra Series, 2620A, 2625A, and 2635A.
Datasheet
Description
The 2620A-100 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Universal Input Module For the Hydra Series, 2620A, 2625A, 2635A Connect 20 analog inputs of virtually any sensor type without external signal conditioning The Fluke 2620A-100 is a Universal Input Module for the Fluke Hydra Series, 2620A, 2625A, and 2635A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 2620A-100
The 2620A-100 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Universal Input Module For the Hydra Series, 2620A, 2625A, 2635A Connect 20 analog inputs of virtually any sensor type without external signal conditioning The Fluke 2620A-100 is a Universal Input Module for the Fluke Hydra Series, 2620A, 2625A, and 2635A.

The 2620A-100 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Universal Input Module
  • For the Hydra Series, 2620A, 2625A, 2635A
  • Connect 20 analog inputs of virtually any sensor type without external signal conditioning

The Fluke 2620A-100 is a Universal Input Module for the Fluke Hydra Series, 2620A, 2625A, and 2635A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 2620A-100
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1713U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details