Keithley Instruments, Inc. Generator 261

Description
The 261 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Output of 10E-14ampere to 1.1 x 10E-04 ampere with 3 dial resolution Accuracy varies from ± 0.25% to ± 1.6% depending on range
Description
The 261 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Output of 10E-14ampere to 1.1 x 10E-04 ampere with 3 dial resolution Accuracy varies from ± 0.25% to ± 1.6% depending on range

Suppliers

Company
Product
Description
Supplier Links
Generator 261
The 261 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Output of 10E-14ampere to 1.1 x 10E-04 ampere with 3 dial resolution Accuracy varies from ± 0.25% to ± 1.6% depending on range

The 261 is a used generator from Keithley. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Output of 10E-14ampere to 1.1 x 10E-04 ampere with 3 dial resolution
  • Accuracy varies from ± 0.25% to ± 1.6% depending on range
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 261
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details