Keithley Instruments, Inc. Bnc To Bnc Cable Kit-3M, 15 Ohm; Accessory Type Keithley 2601B-PULSE-CA3

Description
BNC TO BNC CABLE KIT-3M, 15 OHM; Accessory Type:BNC to BNC Cable Kit-3M, 15 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:
Datasheet
Description
BNC TO BNC CABLE KIT-3M, 15 OHM; Accessory Type:BNC to BNC Cable Kit-3M, 15 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc To Bnc Cable Kit-3M, 15 Ohm; Accessory Type Keithley - 60AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Bnc To Bnc Cable Kit-3M, 15 Ohm; Accessory Type Keithley
60AH9766
Bnc To Bnc Cable Kit-3M, 15 Ohm; Accessory Type Keithley 60AH9766
BNC TO BNC CABLE KIT-3M, 15 OHM; Accessory Type:BNC to BNC Cable Kit-3M, 15 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:

BNC TO BNC CABLE KIT-3M, 15 OHM; Accessory Type:BNC to BNC Cable Kit-3M, 15 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AH9766
Product Name Bnc To Bnc Cable Kit-3M, 15 Ohm; Accessory Type Keithley
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details