Keithley Instruments, Inc. Bnc To Bnc Cable Kit-1.2M, 50 Ohm; Accessory Type Keithley 2601B-PULSE-CA1

Description
BNC TO BNC CABLE KIT-1.2M, 50 OHM; Accessory Type:BNC to BNC Cable Kit-1.2M, 50 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:
Datasheet
Description
BNC TO BNC CABLE KIT-1.2M, 50 OHM; Accessory Type:BNC to BNC Cable Kit-1.2M, 50 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc To Bnc Cable Kit-1.2M, 50 Ohm; Accessory Type Keithley - 60AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Bnc To Bnc Cable Kit-1.2M, 50 Ohm; Accessory Type Keithley
60AH9764
Bnc To Bnc Cable Kit-1.2M, 50 Ohm; Accessory Type Keithley 60AH9764
BNC TO BNC CABLE KIT-1.2M, 50 OHM; Accessory Type:BNC to BNC Cable Kit-1.2M, 50 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:

BNC TO BNC CABLE KIT-1.2M, 50 OHM; Accessory Type:BNC to BNC Cable Kit-1.2M, 50 Ohm; For Use With:Keithley 2601B-PULSE System Source Meter; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AH9764
Product Name Bnc To Bnc Cable Kit-1.2M, 50 Ohm; Accessory Type Keithley
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details