Gems Sensors & Controls Flow Sensor, 0.5-20Gpm, 69Bar, 1/2 Npt; Flow Rate Min Gems Sensors 25364

Description
FLOW SENSOR, 0.5-20GPM, 69BAR, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:12.7mm; Product Range:FS-10798 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.5-20GPM, 69BAR, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:12.7mm; Product Range:FS-10798 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5-20Gpm, 69Bar, 1/2 Npt; Flow Rate Min Gems Sensors - 92C8748 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5-20Gpm, 69Bar, 1/2 Npt; Flow Rate Min Gems Sensors
92C8748
Flow Sensor, 0.5-20Gpm, 69Bar, 1/2 Npt; Flow Rate Min Gems Sensors 92C8748
FLOW SENSOR, 0.5-20GPM, 69BAR, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:12.7mm; Product Range:FS-10798 Series RoHS Compliant: Yes

FLOW SENSOR, 0.5-20GPM, 69BAR, 1/2" NPT; Flow Rate Min:0.5GPM (US); Flow Rate Max:20GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:12.7mm; Product Range:FS-10798 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8748
Product Name Flow Sensor, 0.5-20Gpm, 69Bar, 1/2 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1001 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details