Specialty Product Technologies Thermal Overload/Heater 2516

Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9024453 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9024453
Thermal Overload/Heater 9024453
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9024453
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 12 A Contactor - 100-C12V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details