Specialty Product Technologies Thermal Overload/Heater 2514

Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9024444 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9024444
Thermal Overload/Heater 9024444
OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9024444
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D10M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Solid State Overload/Relay - 87200477 - Radwell International
Specs
Device Technology Solid State
View Details