Pomona Electronics Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona 2484-2

Description
TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona - 10M4217 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona
10M4217
Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona 10M4217
TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 60V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 10M4217
Product Name Test Lead, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 9871-18BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details