Keithley Instruments, Inc. DC Power Supply 248

Description
The 248 is a 25 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5000V Current: 0.005A Power: 25W Source voltages up to 5kV, negative or positive polarity Up to 5mA compliance current Low output ripple for precision sourcing Two selectable filters IEEE-488 programmable Programmable voltage and current limits Compact, half-rack design The Keithley 248 High Voltage Power Supply offers reversible polarity, excellent regulation, low output voltage ripple, and flexible operation. Two front panel digital displays provide accurate readings of voltage and current output. A separate display simplifies setting output values precisely. The Model 248 can be set using the front panel controls, over the standard IEEE-488 interface, or via a remote analog voltage.
Datasheet
Description
The 248 is a 25 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5000V Current: 0.005A Power: 25W Source voltages up to 5kV, negative or positive polarity Up to 5mA compliance current Low output ripple for precision sourcing Two selectable filters IEEE-488 programmable Programmable voltage and current limits Compact, half-rack design The Keithley 248 High Voltage Power Supply offers reversible polarity, excellent regulation, low output voltage ripple, and flexible operation. Two front panel digital displays provide accurate readings of voltage and current output. A separate display simplifies setting output values precisely. The Model 248 can be set using the front panel controls, over the standard IEEE-488 interface, or via a remote analog voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 248 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
248
DC Power Supply 248
The 248 is a 25 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 5000V Current: 0.005A Power: 25W Source voltages up to 5kV, negative or positive polarity Up to 5mA compliance current Low output ripple for precision sourcing Two selectable filters IEEE-488 programmable Programmable voltage and current limits Compact, half-rack design The Keithley 248 High Voltage Power Supply offers reversible polarity, excellent regulation, low output voltage ripple, and flexible operation. Two front panel digital displays provide accurate readings of voltage and current output. A separate display simplifies setting output values precisely. The Model 248 can be set using the front panel controls, over the standard IEEE-488 interface, or via a remote analog voltage.

The 248 is a 25 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 5000V
  • Current: 0.005A
  • Power: 25W
  • Source voltages up to 5kV, negative or positive polarity
  • Up to 5mA compliance current
  • Low output ripple for precision sourcing
  • Two selectable filters
  • IEEE-488 programmable
  • Programmable voltage and current limits
  • Compact, half-rack design

The Keithley 248 High Voltage Power Supply offers reversible polarity, excellent regulation, low output voltage ripple, and flexible operation. Two front panel digital displays provide accurate readings of voltage and current output. A separate display simplifies setting output values precisely. The Model 248 can be set using the front panel controls, over the standard IEEE-488 interface, or via a remote analog voltage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 248
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details