Pomona Electronics Banana and Tip Connector Adapters 2477-2

Description
Adapter Connector Banana Jack, Miniature To Banana Plug Red
Request a Quote Datasheet
Description
Adapter Connector Banana Jack, Miniature To Banana Plug Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1755-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1755-ND
Banana and Tip Connector Adapters 501-1755-ND
Adapter Connector Banana Jack, Miniature To Banana Plug Red

Adapter Connector Banana Jack, Miniature To Banana Plug Red

Buy Now Datasheet
Banana Jack To Banana Plug, 5A, Red; Gender Pomona - 74C3071 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To Banana Plug, 5A, Red; Gender Pomona
74C3071
Banana Jack To Banana Plug, 5A, Red; Gender Pomona 74C3071
BANANA JACK TO BANANA PLUG, 5A, RED; Gender:-; Connector Mounting:-; Current Rating:5A; Voltage Rating:2500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK TO BANANA PLUG, 5A, RED; Gender:-; Connector Mounting:-; Current Rating:5A; Voltage Rating:2500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1755-ND 74C3071
Product Name Banana and Tip Connector Adapters Banana Jack To Banana Plug, 5A, Red; Gender Pomona
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data